TE Connectivity Chip Resistor - Surface Mount RU73X2A3K32LTDF

Description
3.32 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RU73X2A3K32LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A3K32LTDFTR-ND
Chip Resistor - Surface Mount 1712-RU73X2A3K32LTDFTR-ND
3.32 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.32 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A3K32LTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A3K32LTDFDKR-ND
Chip Resistor - Surface Mount 1712-RU73X2A3K32LTDFDKR-ND
RES 3.32 KOHM 0.01% 1/10W 0805

RES 3.32 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A3K32LTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A3K32LTDFCT-ND
Chip Resistor - Surface Mount 1712-RU73X2A3K32LTDFCT-ND
RES 3.32 KOHM 0.01% 1/10W 0805

RES 3.32 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Res, 3K32, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity - 90Y7773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
90Y7773
Res, 3K32, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity 90Y7773
RES, 3K32, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K32, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RU73X2A3K32LTDFTR-ND 90Y7773
Product Name Chip Resistor - Surface Mount Res, 3K32, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details