332 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 332R, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332ohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RU73X2A332RLTDF-ND | 90Y7775 |
| Product Name | Chip Resistor - Surface Mount | Res, 332R, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 332 ohms | 332 ohms |