TE Connectivity Chip Resistor - Surface Mount RU73X2A22K1LTDF

Description
22.1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X2A22K1LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X2A22K1LTDF-ND
Chip Resistor - Surface Mount RU73X2A22K1LTDF-ND
22.1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RU73X2A22K1LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RU73X2A22K1LTDFTR-ND
Chip Resistor - Surface Mount 1111-RU73X2A22K1LTDFTR-ND
RU 0805 22K1 0.01% 2PPM 1K RL

RU 0805 22K1 0.01% 2PPM 1K RL

Buy Now Datasheet
Res, 22K1, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity - 90Y7769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
90Y7769
Res, 22K1, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity 90Y7769
RES, 22K1, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.1kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22K1, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.1kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X2A22K1LTDF-ND 90Y7769
Product Name Chip Resistor - Surface Mount Res, 22K1, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details