TE Connectivity 1 KOHM 10W Resistor RU73X2A1K0LTDF

Description
RES 1 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A1K0LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A1K0LTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A1K0LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A1K0LTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 KOHM 10W Resistor - 52-RU73X2A1K0LTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 KOHM 10W Resistor
52-RU73X2A1K0LTDF
1 KOHM 10W Resistor 52-RU73X2A1K0LTDF
RES 1 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A1K0LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A1K0LTDF can be used for catalog matching and distributor lookup.

RES 1 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A1K0LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A1K0LTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1072703-RU73X2A1K0LTDF
Resistors - Chip Resistor - Surface Mount 1072703-RU73X2A1K0LTDF
Win Source Part Number: 1072703-RU73X2A1K0LT DF Category: Resistors>Chip Resistor - Surface Mount Series: RU73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RU73X1J1K0LTDF; RU73X1E1K0LTDF; PLTU0603U1001LST5; PLTU0805U1001LST5; MCTF0805TTX10015-217 6271-6; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-2176271-6 Base Product Number: RU73X2A

Win Source Part Number: 1072703-RU73X2A1K0LTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RU73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RU73X1J1K0LTDF; RU73X1E1K0LTDF; PLTU0603U1001LST5; PLTU0805U1001LST5; MCTF0805TTX10015-2176271-6;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-2176271-6
Base Product Number: RU73X2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A1K0LTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A1K0LTDFCT-ND
Chip Resistor - Surface Mount 1712-RU73X2A1K0LTDFCT-ND
RES 1 KOHM 0.01% 1/10W 0805

RES 1 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A1K0LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A1K0LTDFTR-ND
Chip Resistor - Surface Mount 1712-RU73X2A1K0LTDFTR-ND
1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A1K0LTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A1K0LTDFDKR-ND
Chip Resistor - Surface Mount 1712-RU73X2A1K0LTDFDKR-ND
RES 1 KOHM 0.01% 1/10W 0805

RES 1 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Res, 1K0, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity - 90Y7760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K0, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
90Y7760
Res, 1K0, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity 90Y7760
RES, 1K0, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 1K0, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RU73X2A1K0LTDF 1072703-RU73X2A1K0LTDF 1712-RU73X2A1K0LTDFCT-ND 90Y7760
Product Name 1 KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K0, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details