TE Connectivity Surface Mount Resistors RU73X2A10KLTDF

Description
TE Connectivity RU73X2A10KLTDF Resistor
Request a Quote Datasheet
Description
TE Connectivity RU73X2A10KLTDF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 212670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
212670
Surface Mount Resistors 212670
TE Connectivity RU73X2A10KLTDF Resistor

TE Connectivity RU73X2A10KLTDF Resistor

Supplier's Site
Surface Mount Resistors - 212669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
212669
Surface Mount Resistors 212669
TE Connectivity RU73X2A10KLTDF Resistor

TE Connectivity RU73X2A10KLTDF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 1712-RU73X2A10KLTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A10KLTDFDKR-ND
Chip Resistor - Surface Mount 1712-RU73X2A10KLTDFDKR-ND
RES 10 KOHM 0.01% 1/10W 0805

RES 10 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A10KLTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A10KLTDFTR-ND
Chip Resistor - Surface Mount 1712-RU73X2A10KLTDFTR-ND
10 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X2A10KLTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X2A10KLTDFCT-ND
Chip Resistor - Surface Mount 1712-RU73X2A10KLTDFCT-ND
RES 10 KOHM 0.01% 1/10W 0805

RES 10 KOHM 0.01% 1/10W 0805

Buy Now Datasheet
Res, 10K, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity - 90Y7762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
90Y7762
Res, 10K, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity 90Y7762
RES, 10K, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

RES, 10K, 0.01%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:RU73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 212670 1712-RU73X2A10KLTDFDKR-ND 90Y7762
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 0.01%, 100V, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details