TE Connectivity ™ Chip Resistor - Surface Mount RU73X1J5K62LTDF

Description
5.62 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.62 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1J5K62LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1J5K62LTDF-ND
Chip Resistor - Surface Mount RU73X1J5K62LTDF-ND
5.62 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.62 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1183455-RU73X1J5K62LTDF
Resistors - Chip Resistor - Surface Mount 1183455-RU73X1J5K62LTDF
Win Source Part Number: 1183455-RU73X1J5K62L TDF Category: Resistors>Chip Resistor - Surface Mount Series: RU73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 5.62 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 2-2176269-9; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2-2176269-9 Base Product Number: RU73X1J

Win Source Part Number: 1183455-RU73X1J5K62LTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RU73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.62 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 2-2176269-9;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2-2176269-9
Base Product Number: RU73X1J

Buy Now Datasheet
5.62 KOHM 16W Resistor - 52-RU73X1J5K62LTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.62 KOHM 16W Resistor
52-RU73X1J5K62LTDF
5.62 KOHM 16W Resistor 52-RU73X1J5K62LTDF
RES 5.62 KOHM 0.01% 1/16W 0603 Product overview: RU73X1J5K62LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.62 KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X1J5K62LTDF can be used for catalog matching and distributor lookup.

RES 5.62 KOHM 0.01% 1/16W 0603 Product overview: RU73X1J5K62LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.62 KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X1J5K62LTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RU73X1J5K62LTDF-ND 1183455-RU73X1J5K62LTDF 52-RU73X1J5K62LTDF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 5.62 KOHM 16W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details