33.2 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 33R2, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33.2ohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RU73X1J33R2LTDF-ND | 90Y7749 |
| Product Name | Chip Resistor - Surface Mount | Res, 33R2, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 33.2 ohms | 33.2 ohms |