TE Connectivity Chip Resistor - Surface Mount RU73X1J2K21LTDF

Description
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1J2K21LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1J2K21LTDF-ND
Chip Resistor - Surface Mount RU73X1J2K21LTDF-ND
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K21, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity - 90Y7744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
90Y7744
Res, 2K21, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity 90Y7744
RES, 2K21, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.21kohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

RES, 2K21, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.21kohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1J2K21LTDF-ND 90Y7744
Product Name Chip Resistor - Surface Mount Res, 2K21, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details