TE Connectivity Chip Resistor - Surface Mount RU73X1J2K0LTDF

Description
RES 2 KOHM 0.01% 1/16W 0603
Request a Quote Datasheet
Description
RES 2 KOHM 0.01% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RU73X1J2K0LTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1J2K0LTDFCT-ND
Chip Resistor - Surface Mount 1712-RU73X1J2K0LTDFCT-ND
RES 2 KOHM 0.01% 1/16W 0603

RES 2 KOHM 0.01% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X1J2K0LTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1J2K0LTDFDKR-ND
Chip Resistor - Surface Mount 1712-RU73X1J2K0LTDFDKR-ND
RES 2 KOHM 0.01% 1/16W 0603

RES 2 KOHM 0.01% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X1J2K0LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1J2K0LTDFTR-ND
Chip Resistor - Surface Mount 1712-RU73X1J2K0LTDFTR-ND
2 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K0, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity - 90Y7743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K0, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
90Y7743
Res, 2K0, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity 90Y7743
RES, 2K0, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 2K0, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RU73X1J2K0LTDFCT-ND 90Y7743
Product Name Chip Resistor - Surface Mount Res, 2K0, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details