TE Connectivity Chip Resistor - Surface Mount RU73X1J150RLTDF

Description
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1J150RLTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1J150RLTDF-ND
Chip Resistor - Surface Mount RU73X1J150RLTDF-ND
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 150R, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity - 90Y7742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
90Y7742
Res, 150R, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity 90Y7742
RES, 150R, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 150R, 0.01%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:RU73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1J150RLTDF-ND 90Y7742
Product Name Chip Resistor - Surface Mount Res, 150R, 0.01%, 50V, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details