TE Connectivity Chip Resistor - Surface Mount RU73X1E750RLTDF

Description
750 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1E750RLTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1E750RLTDF-ND
Chip Resistor - Surface Mount RU73X1E750RLTDF-ND
750 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

750 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 750R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7736
Res, 750R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7736
RES, 750R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 750R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1E750RLTDF-ND 90Y7736
Product Name Chip Resistor - Surface Mount Res, 750R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers