TE Connectivity Chip Resistor - Surface Mount RU73X1E681RLTDF

Description
681 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
681 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1E681RLTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1E681RLTDF-ND
Chip Resistor - Surface Mount RU73X1E681RLTDF-ND
681 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

681 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 681R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7734
Res, 681R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7734
RES, 681R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:681ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 681R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:681ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1E681RLTDF-ND 90Y7734
Product Name Chip Resistor - Surface Mount Res, 681R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details