TE Connectivity Chip Resistor - Surface Mount RU73X1E2K21LTDF

Description
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1E2K21LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1E2K21LTDF-ND
Chip Resistor - Surface Mount RU73X1E2K21LTDF-ND
2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K21, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7725
Res, 2K21, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7725
RES, 2K21, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.21kohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

RES, 2K21, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.21kohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1E2K21LTDF-ND 90Y7725
Product Name Chip Resistor - Surface Mount Res, 2K21, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers