TE Connectivity Chip Resistor - Surface Mount RU73X1E1K0LTDF

Description
RES 1 KOHM 0.01% 1/16W 0402
Request a Quote Datasheet
Description
RES 1 KOHM 0.01% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RU73X1E1K0LTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1E1K0LTDFCT-ND
Chip Resistor - Surface Mount 1712-RU73X1E1K0LTDFCT-ND
RES 1 KOHM 0.01% 1/16W 0402

RES 1 KOHM 0.01% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X1E1K0LTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1E1K0LTDFTR-ND
Chip Resistor - Surface Mount 1712-RU73X1E1K0LTDFTR-ND
1 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RU73X1E1K0LTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RU73X1E1K0LTDFDKR-ND
Chip Resistor - Surface Mount 1712-RU73X1E1K0LTDFDKR-ND
RES 1 KOHM 0.01% 1/16W 0402

RES 1 KOHM 0.01% 1/16W 0402

Buy Now Datasheet
Res, 1K0, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K0, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7720
Res, 1K0, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7720
RES, 1K0, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 1K0, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RU73X1E1K0LTDFCT-ND 90Y7720
Product Name Chip Resistor - Surface Mount Res, 1K0, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details