TE Connectivity Chip Resistor - Surface Mount RU73X1E150RLTDF

Description
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU73X1E150RLTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X1E150RLTDF-ND
Chip Resistor - Surface Mount RU73X1E150RLTDF-ND
150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±0.01% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 150R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity - 90Y7723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
90Y7723
Res, 150R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity 90Y7723
RES, 150R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 150R, 0.01%, 25V, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RU73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RU73X1E150RLTDF-ND 90Y7723
Product Name Chip Resistor - Surface Mount Res, 150R, 0.01%, 25V, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details