General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RTX3-1AT-C024
General Purpose Relays Power PBC Relay
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1761-ND | 45AJ7486 | RTX3-1AT-C024 | RTX3-1AT-C024 |
| Product Name | Power Relays, Over 2 Amps | Rtx3-1At-C024 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |