RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays Power PBC Relay
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 28W5719 | RTX3-1AT-C012 | RTX3-1AT-C012 |
| Product Name | Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts |