General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 48V
General Purpose Relays Power PBC Relay
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1763-ND | RTX3-1AT-B048 | RTX3-1AT-B048 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |