General Purpose Relays Power PBC Relay
RELAY GEN PURPOSE SPST 16A 3V
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RTX3-1AT-B003 | RTX3-1AT-B003 | 28W5712 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |