General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY, SPST-NO, 240VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays SPST-NO 16Amps 12VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1140-ND | 46M2062 | RTT3TA12 | RTT3TA12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |