Manufacturer: Tyco Electronics
Win Source Part Number: 1244470-RTS3T024
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RTS3T024 Power Relay
TE Connectivity RTS3T024 Power Relay
TE Connectivity RTS3T024 Power Relay
RELAY GEN PURPOSE SPST 16A 24V
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
RTS3T024
General Purpose Relays 1FORMA,SPST-NO,1 N/O w/o coil supres diod
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1244470-RTS3T024 | PB1138-ND | RTS3T024 | 5349495 | 5349495P | 1639659 | RTS3T024 | 46M2061 | 45AJ7483 | RTS3T024 |
| Product Name | Power Relays, Over 2 Amps - RTS3T024 | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | Rts3T024 Potter&brumfield Te Connectivity | General Purpose Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||||
| Relay Type | General | General | ||||||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |