Manufacturer: Tyco Electronics
Win Source Part Number: 1244469-RTS3T012
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
TE Connectivity RTS3T012 Power Relay
TE Connectivity RTS3T012 Power Relay
TE Connectivity RTS3T012 Power Relay
POWER RELAY SPST-NO 12VDC, 16A, PC BOARD; Product Range:RT1 Inrush Power Series; Relay Type:Power; Coil Type:Non Latching; Contact Configuration:SPST-N
General Purpose Relay, RT1 Inrush Power Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes
General Purpose Relays SPST-NO 16Amps
RELAY GEN PURPOSE SPST 16A 12V
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1244469-RTS3T012 | RTS3T012 | PB1137-ND | 5349489 | 5349489P | 1355070 | 46M2060 | 97K8983 | RTS3T012 | RTS3T012 |
| Product Name | Power Relays, Over 2 Amps - RTS3T012 | RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays | Power Relay Spst-No 12Vdc, 16A, Pc Board; Product Range Schrack Te Connectivity | General Purpose Relay, Rt1 Inrush Power Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard; Pcb mount | PCBoard | Through Hole | ||||
| Relay Type | General | General | ||||||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |