General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V
RTH34024
General Purpose Relays SPST-NO 16A 24VDC Power PCB Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2112-ND | RTH34024 | 35AC3761 | RTH34024 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rth34024 Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |