TE Connectivity RTH34012 Power Relay
TE Connectivity RTH34012 Power Relay
TE Connectivity RTH34012 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays RTH34012
RELAY GEN PURPOSE SPST 16A 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7181759 | 7181759P | PB2966-ND | RTH34012 | 45K1533 | RTH34012 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Rth34012 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 221 F (-40 to 105 C) |