TE Connectivity RTH14012 Power Relay
SPDT PCB hi-temp relay, 16A 12Vdc coil
TE Connectivity RTH14012 Power Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays SPDT 12VDC 16Amps
RELAY GEN PURPOSE SPDT 16A 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 515622 | 515622P | PB1141-ND | RTH14012 | RTH14012 | 16R6357 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Rth14012 Schrack Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS |