POLYSWITCH RTE SERIES 1.90A HOLD 1.9A 3A 40A 33V 0.045 ~ 0.063 Ohm 3.5s Radial Tape & Reel (TR)
FUSE, PTC RESET, 33V, 1.9A, RADIAL, FULL REEL; Product Range:-; Voltage Rating:33VDC; Holding Current:1.9A; Tripping Current:3A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.05mm; Diameter:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs |
| Product Number | RTEF190-2 | 04H7975 |
| Product Name | POLYSWITCH RTE SERIES 1.90A HOLD 1.9A 3A 40A 33V 0.045 ~ 0.063 Ohm 3.5s Radial Tape & Reel (TR) | Fuse, Ptc Reset, 33V, 1.9A, Radial, Full Reel; Product Range Raychem Te Connectivity |
| Device Type | Ground Fault Circuit Interrupters (GFCI) |