General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 892625-RTE44024
Series: RT2, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: RTE44
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 3-1393243-3, PB2976, RTE44024-ND, -RTE44024-SI
General Purpose Relays DPST-NO 8A 24VDC Power PCB Relay
RELAY GEN PURPOSE DPST 8A 24V
RELAY, DPST-NO, 250VAC, 8A; Contact Configuration:DPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2976-ND | 892625-RTE44024 | RTE44024 | RTE44024 | 16F400 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RTE44024 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 250Vac, 8A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw |