TE Connectivity Power Relays RTE44012F

Description
TE Connectivity RTE44012F 4-1419108-2
Request a Quote Datasheet
Description
TE Connectivity RTE44012F 4-1419108-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2763906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2763906
Power Relays 2763906
TE Connectivity RTE44012F 4-1419108-2

TE Connectivity RTE44012F 4-1419108-2

Supplier's Site
Power Relays - 2763907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2763907
Power Relays 2763907
TE Connectivity RTE44012F 4-1419108-2

TE Connectivity RTE44012F 4-1419108-2

Supplier's Site
Power Relays, Over 2 Amps - PB450-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB450-ND
Power Relays, Over 2 Amps PB450-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RTE44012F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTE44012F
Relays - Power Relays, Over 2 Amps RTE44012F
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Relay, Dpst-No, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity - 36K7604 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity
36K7604
Relay, Dpst-No, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity 36K7604
RELAY, DPST-NO, 250VAC, 8A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 8A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RTE44012F
General Purpose Relays RTE44012F
General Purpose Relays DPST-NO 8A 12VDC

General Purpose Relays DPST-NO 8A 12VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 2763906 PB450-ND RTE44012F 36K7604 RTE44012F
Product Name Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 250Vac, 8A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data