General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 12V
General Purpose Relays DPST-NO 8A 12VDC Power PCB Relay
RELAY, DPST-NO, 277VAC, 30VDC, 8A; Contact Configuration:DPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1794-ND | RTE44012 | RTE44012 | 16F399 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst-No, 277Vac, 30Vdc, 8A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |