General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 9V
RTE44009 ROHS COMPLIANT: YES
General Purpose Relays 8 AMP 9VDC DPST NO PCB RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2767-ND | RTE44009 | 48M7911 | RTE44009 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rte44009 Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |