RTE25524 is a 2-pole, 8A, 2-form C (CO) power PCB relay with AgNi 90/10 gold-plated contacts and a 24VAC coil, designed for general-purpose switching in applications such as boiler control and automation. It features a PCB-THT mounting style, reinforced insulation with 5kV coil-to-contact dielectric strength, and operates within an ambient temperature range of -40°C to 70°C. The relay meets IEC 60335-1 for domestic appliance applications and is certified to UL, VDE, and cCSAus standards. It has a mechanical endurance of 5×10¶ operations with an AC coil, and a coil power consumption of 0.76VA. The relay weighs 13g and is supplied in tubes of 20 or boxes of 500 units.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 55T1082 |
| Product Name | Rte25524 Schrack Te Connectivity |