The RTE25110 is a general purpose low power PCB relay with two form C contacts, 8A rated current, and a 110VDC coil, designed for through-hole mounting with flux-proof insulation. It operates within an ambient temperature range of -40°C to 85°C and features reinforced insulation with 5kV/10mm coil-to-contact dielectric strength. The relay has a coil power rating of 420mW, a maximum switching voltage of 400VAC, and uses AgNi 90/10 gold-plated contacts. It complies with IEC61810-1 and carries UL E214025, cCSAus 1142018, and VDE 40007571 approvals. Mechanical endurance is rated at 10×10⁶ operations for DC coils, and the relay weighs 13g with a PCB footprint compatible with standard THT layouts.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 33K3740 |
| Product Name | Rte25110 Schrack Te Connectivity |