TE Connectivity RTE25024 Power Relay
General Purpose Relays 24V 8A 2CO THT POWER RELAY
RELAY GEN PURPOSE DPDT 8A 24V
POWER PCB RELAY, 24VDC, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:SMD; Contact Voltage VDC:- RoHS Compliant: Yes
RTE25024 ROHS COMPLIANT: YES
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6803962 | RTE25024 | RTE25024 | 91C4336 | 48M7909 |
| Product Name | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Pcb Relay, 24Vdc, Dpdt, Pcb; Contact Configuration Schrack Te Connectivity | Rte25024 Rohs Compliant Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | RoHS |