TE Connectivity RTE25012 Power Relay
TE Connectivity RTE25012 Power Relay
TE Connectivity RTE25012 Power Relay
Manufacturer: Tyco Electronics
Win Source Part Number: 1244424-RTE25012
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RELAY GEN PURPOSE DPDT 8A 12V
RTE25012 ROHS COMPLIANT: YES
General Purpose Relays RTE25012
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6803953 | 6803953P | 1244424-RTE25012 | RTE25012 | 48M7908 | RTE25012 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps - RTE25012 | Relays - Power Relays, Over 2 Amps | Rte25012 Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS |