RELAY GEN PURPOSE DPDT 8A 5V
General Purpose Relays DPDT 8A 5VDC 62Ohm Power PCB Relay
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RTE25005 | 08H3716 | RTE25005 |
| Product Name | Relays - Power Relays, Over 2 Amps | Rte25005 Schrack Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | 5 volts |