General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
General Purpose Relays DPDT 8A 230VAC
RELAY GEN PURPOSE DPDT 8A 230V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB991-ND | 2001926 | 2001926P | 48M7906 | RTE24730 | RTE24730 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Rte24730 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |