Manufacturer: Tyco Electronics
Win Source Part Number: 1244423-RTE24615
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
POWER/SIGNAL RELAY 2 FORM C DPDT
General Purpose Relays DPDT 8 A 115VAC 500
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8ARoHS Compliant: Yes
EM RLY DPDT 8A 115VAC 8.1KOHM TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 8A 115V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1244423-RTE24615 | RTE24615-ND | RTE24615 | 48F3750 | 29AC9924 | RTE24615 |
| Product Name | Power Relays, Over 2 Amps - RTE24615 | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Em Rly Dpdt 8A 115Vac 8.1Kohm Th Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |