TE Connectivity Power Relays RTE24524

Description
TE Connectivity RTE24524 Power Relay
Request a Quote Datasheet
Description
TE Connectivity RTE24524 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2001904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2001904
Power Relays 2001904
TE Connectivity RTE24524 Power Relay

TE Connectivity RTE24524 Power Relay

Supplier's Site
Power Relays - 2001904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2001904P
Power Relays 2001904P
TE Connectivity RTE24524 Power Relay

TE Connectivity RTE24524 Power Relay

Supplier's Site
Power Relays - 1354672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1354672
Power Relays 1354672
TE Connectivity RTE24524 Power Relay

TE Connectivity RTE24524 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - RTE24524-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RTE24524-ND
Power Relays, Over 2 Amps RTE24524-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RTE24524
General Purpose Relays RTE24524
General Purpose Relays DPDT 10A 24VAC350ohm GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 24VAC350ohm GEN PURPOSE RELAY

Buy Now Datasheet
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Relay Type Schrack Te Connectivity - 48F3746 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Relay Type Schrack Te Connectivity
48F3746
Power Relay, Dpdt, 24Vac, 8A, Pc Board; Relay Type Schrack Te Connectivity 48F3746
POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Relay Type:Power; Coil Voltage VAC Nom:24V; Contact Current Max:8A; Contact Voltage AC Nom:250V; Coil Resistance:350ohm; Contact Configuration:DPDT; Coil Type:AC, Monostable RoHS Compliant: Yes

POWER RELAY, DPDT, 24VAC, 8A, PC BOARD; Relay Type:Power; Coil Voltage VAC Nom:24V; Contact Current Max:8A; Contact Voltage AC Nom:250V; Coil Resistance:350ohm; Contact Configuration:DPDT; Coil Type:AC, Monostable RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RTE24524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTE24524
Relays - Power Relays, Over 2 Amps RTE24524
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2001904 2001904P RTE24524-ND RTE24524 48F3746 RTE24524
Product Name Power Relays Power Relays Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpdt, 24Vac, 8A, Pc Board; Relay Type Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard PCBoard Through Hole
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 11.42 - Light dependent relay 12A - 114282300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details
Safety Relays - 56.OA22.2451 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details