Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1093053-RTE24110
Packaging: Tube/Rail
Termination Style: PC Pin
Features: Insulation - Class F, Sealed - Fully
Contact Form: DPDT (2 Form C)
Mounting: Through Hole
Coil Resistance: 28.8 kOhms
Coil Current: 3.8mA
Operate Time: 8ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 110VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Turn On Voltage (Max): 77 VDC
Turn Off Voltage (Min): 11 VDC
Release Time: 6ms
Coil Power: 420 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TE Connectivity RTE24110 Power Relay
TE Connectivity RTE24110 Power Relay
TE Connectivity RTE24110 Power Relay
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 110V
General Purpose Relays 110V 8A 2CO THT POWER RELAY
POWER RELAY, DPDT, 10A, 250VAC, TH; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:110VDC; CONTACT CURRENT:10A; PRODUCT RANGE:RT2 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:250V; RELAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
EM RLY DPDT 8A 110VDC 30.25KOHM TH ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1093053-RTE24110 | 6803956 | 6803956P | RTE24110-ND | RTE24110 | RTE24110 | 15106047 | 28AC1880 |
| Product Name | Power Relays, Over 2 Amps - RTE24110 | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket | Em Rly Dpdt 8A 110Vdc 30.25Kohm Th Rohs Compliant Schrack Te Connectivity |
| Resistance | 28800 ohms | |||||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| Approvals | RoHS | RoHS | RoHS | RoHS |