Manufacturer: Tyco Electronics
Win Source Part Number: 1244422-RTE24048
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
TE Connectivity RTE24048 Power Relay
TE Connectivity RTE24048 Power Relay
TE Connectivity RTE24048 Power Relay
RELAY GEN PURPOSE DPDT 8A 48V
General Purpose Relays DPDT 8Amps 48VDC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1244422-RTE24048 | PB990-ND | 6803947 | 6803947P | RTE24048 | 48M7904 | RTE24048 |
| Product Name | Power Relays, Over 2 Amps - RTE24048 | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Rte24048 Schrack Te Connectivity | General Purpose Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Relay Type | General | General | |||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |