General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
TE Connectivity RTE24024F Power Relay
TE Connectivity RTE24024F 3-1393237-3
TE Connectivity RTE24024F 3-1393237-3
RELAY, DPDT, 250VAC, 24VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 24 VDC Input Voltage
POWER RELAY, GENERAL PURPOSE, RT2 SERIES, DPDT, 3 AMP, 24 VDC, CLASS F, THROUGH HOLE, NON-LATCHING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB297-ND | 7830748 | 2727730 | 94B9941 | RTE24024F | 70199381 | 20792512 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 277/30AC/DC;PCB Mnt | Relay/Socket |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -49 F (-45 C) | -40 F (-40 C) |