TE Connectivity RTE24024 Power Relay
TE Connectivity RTE24024 Power Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays DPDT 8 A 24VDC
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes
General Purpose Relay, Power PCB Relay RT2 Series, Power, Non Latching, DPDT RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1986911P | 1354666 | PB989-ND | RTE24024 | 17M9933 | 31M5917 | 16M2061 | RTE24024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | General Purpose Relay, Power Pcb Relay Rt2 Series, Power, Non Latching, Dpdt Rohs Compliant Schrack Te Connectivity | Rte24024 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |