General Purpose Relay DPDT (2 Form C) 18VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 18V
General Purpose Relays DPDT 8A 18VDC PCB
RTE24018
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RTE24018-ND | RTE24018 | RTE24018 | 48M7901 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rte24018 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |