General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
TE Connectivity RTE24012F Power Relay
RELAY GEN PURPOSE DPDT 8A 12V
RELAY, DPDT, 250VAC, 24VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays DPDT 8A 12VDC
RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 12 VDC Input Voltage
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB296-ND | 7821267 | RTE24012F | 36K2035 | RTE24012F | 70199380 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 277/30AC/DC;PCB Mnt |
| Relay Type | General | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | PCBoard | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -49 F (-45 C) |