General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
TE Connectivity RTE24012 Power Relay
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes
DIP,12.7x29mm Power Relays ROHS
General Purpose Relays DPDT 8 A 12VDC
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB988-ND | 1354665 | 16F397 | RTE24012 | RTE24012 | RTE24012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays >> Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |