TE Connectivity Power Relays, Over 2 Amps RTE24005F

Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB295-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB295-ND
Power Relays, Over 2 Amps PB295-ND
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - RTE24005F - 1244419-RTE24005F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RTE24005F
1244419-RTE24005F
Power Relays, Over 2 Amps - RTE24005F 1244419-RTE24005F
Manufacturer: Tyco Electronics Win Source Part Number: 1244419-RTE24005F Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1244419-RTE24005F
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 35K4865 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
35K4865
Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 35K4865
RELAY, DPDT, 250VAC, 24VDC, 3A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 24VDC, 3A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RTE24005F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RTE24005F
Relays - Power Relays, Over 2 Amps RTE24005F
RELAY GEN PURPOSE DPDT 8A 5V

RELAY GEN PURPOSE DPDT 8A 5V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 277/30AC/DC;PCB Mnt - 70199379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 277/30AC/DC;PCB Mnt
70199379
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 277/30AC/DC;PCB Mnt 70199379
RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 5 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

RT Series General Purpose Industrial PCB Relay, 8 A Current Rating, 5 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RTE24005F
General Purpose Relays RTE24005F
General Purpose Relays DPDT 8A 5VDC

General Purpose Relays DPDT 8A 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB295-ND 1244419-RTE24005F 35K4865 RTE24005F 70199379 RTE24005F
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RTE24005F Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 277/30AC/DC;PCB Mnt General Purpose Relays
Relay Type General General General
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole PCBoard
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM220S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details