General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
TE Connectivity RTE24005 Power Relay
TE Connectivity RTE24005 Power Relay
TE Connectivity RTE24005 Power Relay
General Purpose Relays DPDT 8Amps
RELAY, DPDT, 250VAC, 24VDC, 3A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:Power PCB Relay RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
EM RLY DPDT 8A 5VDC 62OHM TH ROHS COMPLIANT: YES
General Purpose Relay, Power PCB Relay RT2 Series, Power, Non Latching, DPDT, 5 VDC, 8 A RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB985-ND | 1986898 | 1986898P | RTE24005 | 83F2043 | 84AC2566 | 87X9140 | RTE24005 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Relay, Dpdt, 250Vac, 24Vdc, 3A; Contact Configuration Schrack Te Connectivity | Em Rly Dpdt 8A 5Vdc 62Ohm Th Rohs Compliant Schrack Te Connectivity | General Purpose Relay, Power Pcb Relay Rt2 Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |