General Purpose Relay SPST-NO (1 Form A) 115VAC Coil Through Hole
General Purpose Relays SPST-NO 16A 115VAC 1000
RELAY GEN PURPOSE SPST 16A 115V
RTD34615 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RTD34615-ND | RTD34615 | RTD34615 | 48F1293 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Rtd34615 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |