General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
TE Connectivity RTD34024 Power Relay
TE Connectivity RTD34024 Power Relay
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays SPST-NO 16A 24VDC Power PCB Relay
RTD34024
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1708-ND | 6803940 | 6803940P | RTD34024 | RTD34024 | 45AJ7453 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rtd34024 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |