General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY, SPST-NO, 277VAC, 24VDC, 20A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 16 A 12 VDC
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB293-ND | 36K3470 | RTD34012F | RTD34012F |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 24Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |